SMALL SIGNAL FIELD-EFFECT TRANSI Product overview: FDS86540 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS86540 can be used for catalog matching and distributor lookup.
N-Channel 60V 18A (Ta) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC
N-Channel 60V 18A (Ta) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC
N-Channel 60V 18A (Ta) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038429-FDS86540
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 18A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 6410pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFET N-Ch 60V 18A PowerTrench SOIC8
MOSFET N-Ch 60V 18A PowerTrench SOIC8
MOSFET N-Ch 60V 18A PowerTrench SOIC8
MOSFET N-CH 60V 18A 8SOIC
MOSFET 60V/20V NCh PowerTrench MOSFET
MOSFET N-CH 60V 18A 8SOIC
MOSFET Transistor, N Channel, 18 A, 60 V, 0.0037 ohm, 10 V, 3.1 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FDS86540 | FDS86540CT-ND | 1038429-FDS86540 | 8648708 | 8648708P | FDS86540 | FDS86540 | FDS86540 | 55W4091 |
| Product Name | MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS86540 | MOSFETs | MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 18 A, 60 V, 0.0037 Ohm, 10 V, 3.1 V Rohs Compliant Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||
| PD | 5 milliwatts | 2500 to 5000 milliwatts | 2500 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | Bulk | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Soic | SOIC | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | TO-3 |