onsemi 30V 21A MOSFET Transistor FDS7088SN3

Description
MOSFET N-CH 30V 21A 8SOIC Product overview: FDS7088SN3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS7088SN3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 21A 8SOIC Product overview: FDS7088SN3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS7088SN3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 21A MOSFET Transistor
278-FDS7088SN3
30V 21A MOSFET Transistor 278-FDS7088SN3
MOSFET N-CH 30V 21A 8SOIC Product overview: FDS7088SN3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS7088SN3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 21A 8SOIC Product overview: FDS7088SN3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS7088SN3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDS7088SN3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS7088SN3-ND
Single FETs, MOSFETs FDS7088SN3-ND
N-Channel 30V 21A (Ta) 3W (Ta) Surface Mount 8-SO

N-Channel 30V 21A (Ta) 3W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS7088SN3 - 067099-FDS7088SN3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS7088SN3
067099-FDS7088SN3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS7088SN3 067099-FDS7088SN3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067099-FDS7088SN3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 21A (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 3230pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 21A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067099-FDS7088SN3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 21A (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 3230pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 21A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS7088SN3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS7088SN3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS7088SN3
MOSFET N-CH 30V 21A 8SO

MOSFET N-CH 30V 21A 8SO

Supplier's Site
MOSFET N-CH 30V 21A 8SOIC - 598-FDS7088SN3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 21A 8SOIC
598-FDS7088SN3
MOSFET N-CH 30V 21A 8SOIC 598-FDS7088SN3
MOSFET N-CH 30V 21A 8SOIC

MOSFET N-CH 30V 21A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDS7088SN3 FDS7088SN3-ND 067099-FDS7088SN3 FDS7088SN3 598-FDS7088SN3
Product Name 30V 21A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS7088SN3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 21A 8SOIC
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data