onsemi 30V 17.5A MOSFET Transistor FDS7082N3

Description
MOSFET N-CH 30V 17.5A 8SO Product overview: FDS7082N3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS7082N3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 17.5A 8SO Product overview: FDS7082N3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS7082N3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 17.5A MOSFET Transistor
278-FDS7082N3
30V 17.5A MOSFET Transistor 278-FDS7082N3
MOSFET N-CH 30V 17.5A 8SO Product overview: FDS7082N3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS7082N3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 17.5A 8SO Product overview: FDS7082N3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS7082N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS7082N3 - 1007302-1-FDS7082N3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS7082N3
1007302-1-FDS7082N3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS7082N3 1007302-1-FDS7082N3
Win Source Part Number: 1007302-1-FDS7082N3 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Win Source Part Number: 1007302-1-FDS7082N3
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - FDS7082N3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS7082N3TR-ND
Single FETs, MOSFETs FDS7082N3TR-ND
N-Channel 30V 17.5A (Ta) 3W (Ta) Surface Mount 8-SO

N-Channel 30V 17.5A (Ta) 3W (Ta) Surface Mount 8-SO

Buy Now Datasheet
MOSFET N-CH 30V 17.5A 8-SOIC - 598-FDS7082N3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 17.5A 8-SOIC
598-FDS7082N3
MOSFET N-CH 30V 17.5A 8-SOIC 598-FDS7082N3
MOSFET N-CH 30V 17.5A 8-SOIC

MOSFET N-CH 30V 17.5A 8-SOIC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS7082N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS7082N3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS7082N3
MOSFET N-CH 30V 17.5A 8SO

MOSFET N-CH 30V 17.5A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDS7082N3 1007302-1-FDS7082N3 FDS7082N3TR-ND 598-FDS7082N3 FDS7082N3
Product Name 30V 17.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS7082N3 Single FETs, MOSFETs MOSFET N-CH 30V 17.5A 8-SOIC Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
Single FETs, MOSFETs - IFAUIRFS8403TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers