onsemi Single FETs, MOSFETs FDS6680S

Description
N-Channel 30V 11.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 11.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDS6680S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS6680S-ND
Single FETs, MOSFETs FDS6680S-ND
N-Channel 30V 11.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 30V 11.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 11.5A MOSFET Transistor
278-FDS6680S
30V 11.5A MOSFET Transistor 278-FDS6680S
MOSFET N-CH 30V 11.5A 8SOIC Product overview: FDS6680S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6680S can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 11.5A 8SOIC Product overview: FDS6680S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6680S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6680S - 067090-FDS6680S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6680S
067090-FDS6680S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6680S 067090-FDS6680S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067090-FDS6680S Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 24nC @ 5V Max Input Capacitance: 2010pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 11.5A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067090-FDS6680S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 24nC @ 5V
Max Input Capacitance: 2010pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 11.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6680S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6680S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6680S
MOSFET N-CH 30V 11.5A 8SOIC

MOSFET N-CH 30V 11.5A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDS6680S-ND 278-FDS6680S 067090-FDS6680S FDS6680S
Product Name Single FETs, MOSFETs 30V 11.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6680S Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Bulk SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width)
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 2PS12017E44G35911NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers