Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016161-FDS6675BZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: FDS6675BZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 2470pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 13 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): UPA2719GR-E1; TPC8119; TPC8125(LCANOQ,S); TPC8119(TE12L,Q);
Introduction Date: April 20, 2001
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics
Quantity per package: 2,500
P-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
P-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
P-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
MOSFETs -30V P-Channel PwrTrch MOSFET Product overview: FDS6675BZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6675BZ can be used for catalog matching and distributor lookup.
30V 11A 13mΩ@10V,11A 2.5W 3V@250uA P Channel SO-8 MOSFETs ROHS
P CHANNEL MOSFET, -30V, -11A; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11A; On Resistance Rds(on):0.0108ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
MOSFET Transistor, P Channel, 11 A, -30 V, 0.0108 ohm, -10 V, -2 V RoHS Compliant: Yes
P CHANNEL MOSFET, -30V, -11A, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
MOSFET P-CH 30V 11A 8SOIC
MOSFET P-CH 30V 11A 8SOIC
MOSFET -30V P-Channel PwrTrch MOSFET
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016161-FDS6675BZ | 6710598 | 6710598P | FDS6675BZCT-ND | 2088-FDS6675BZ | FDS6675BZ | 15R3433 | 61M6314 | 86K1386 | FDS6675BZ | FDS6675BZ | FDS6675BZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6675BZ | MOSFETs | MOSFETs | Single FETs, MOSFETs | P-Channel -30V MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | P Channel Mosfet, -30V, -11A; Transistor Polarity Onsemi | Mosfet Transistor, P Channel, 11 A, -30 V, 0.0108 Ohm, -10 V, -2 V Rohs Compliant Onsemi | P Channel Mosfet, -30V, -11A, Full Reel; Channel Type Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||||||||
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | 2500 milliwatts | ||||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||||
| Package Type | SOT3; 8-SO | Soic | SOIC | "8-SOIC (0.154"", 3.90mm Width)" | Reel | SO-8 | TO-3 | TO-3 | TO-3 | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |