onsemi Single FETs, MOSFETs FDS6630A

Description
N-Channel 30V 6.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 6.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDS6630ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS6630ATR-ND
Single FETs, MOSFETs FDS6630ATR-ND
N-Channel 30V 6.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 30V 6.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - 094100-FDS6630A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
094100-FDS6630A
Discrete Semiconductor Products 094100-FDS6630A
Manufacturer: Fairchild Semiconductor Win Source Part Number: 094100-FDS6630A Category: Discrete Semiconductor Products Family: FETs - Single Series: PowerTrench Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Standard Package: 1 Catalog: N-Channel Logic Level Gate FETs FET Type: MOSFET N-Channel Metal Oxide FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 6.5A (Ta) Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) @ Vgs: 7nC @ 5V Input Capacitance (Ciss) @ Vds: 460pF @ 15V Power - Max: 1W Rds On (Max) @ Id Vgs: 38 mOhm @ 6.5A 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 094100-FDS6630A
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: PowerTrench
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Standard Package: 1
Catalog: N-Channel Logic Level Gate FETs
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 6.5A (Ta)
Vgs(th) (Max) @ Id: 3V @ 250µA
Gate Charge (Qg) @ Vgs: 7nC @ 5V
Input Capacitance (Ciss) @ Vds: 460pF @ 15V
Power - Max: 1W
Rds On (Max) @ Id Vgs: 38 mOhm @ 6.5A 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
30V 6.5A SOIC MOSFET Transistor
278-FDS6630A
30V 6.5A SOIC MOSFET Transistor 278-FDS6630A
N-Ch MOSFET, 30V, 6.5A, 38mR, SOIC, Logic Level Product overview: FDS6630A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6630A can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 30V, 6.5A, 38mR, SOIC, Logic Level Product overview: FDS6630A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6630A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 6.5 A, 30 V, 38 Mohm, 10 V, 1.7 V Rohs Compliant Onsemi - 96K9882 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 6.5 A, 30 V, 38 Mohm, 10 V, 1.7 V Rohs Compliant Onsemi
96K9882
Mosfet Transistor, N Channel, 6.5 A, 30 V, 38 Mohm, 10 V, 1.7 V Rohs Compliant Onsemi 96K9882
MOSFET Transistor, N Channel, 6.5 A, 30 V, 38 mohm, 10 V, 1.7 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 6.5 A, 30 V, 38 mohm, 10 V, 1.7 V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 30V, 6.5A, Soic; Transistor Polarity Onsemi - 78K5939 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 6.5A, Soic; Transistor Polarity Onsemi
78K5939
N Channel Mosfet, 30V, 6.5A, Soic; Transistor Polarity Onsemi 78K5939
N CHANNEL MOSFET, 30V, 6.5A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.5A; On Resistance Rds(on):0.038ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 6.5A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.5A; On Resistance Rds(on):0.038ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDS6630A
MOSFET FDS6630A
MOSFET SO-8 N-CH 30V

MOSFET SO-8 N-CH 30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6630A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6630A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6630A
MOSFET N-CH 30V 6.5A 8SOIC

MOSFET N-CH 30V 6.5A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDS6630ATR-ND 094100-FDS6630A 278-FDS6630A 96K9882 78K5939 FDS6630A FDS6630A
Product Name Single FETs, MOSFETs Discrete Semiconductor Products 30V 6.5A SOIC MOSFET Transistor Mosfet Transistor, N Channel, 6.5 A, 30 V, 38 Mohm, 10 V, 1.7 V Rohs Compliant Onsemi N Channel Mosfet, 30V, 6.5A, Soic; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 TO-3 TO-3 8-SOIC (0.154, 3.90mm Width)
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers