onsemi 30V 13A SOIC MOSFET Transistor FDS6294

Description
N-Ch MOSFET, 30V, 13A, 11.3mR, Fast Switch, SOIC Product overview: FDS6294 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6294 can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-Ch MOSFET, 30V, 13A, 11.3mR, Fast Switch, SOIC Product overview: FDS6294 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6294 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDS6294 is a 30V N-Channel MOSFET designed for high efficiency in DC/DC converters, suitable for both synchronous and conventional PWM applications. It features a maximum continuous drain current of 13A and a low on-resistance of 11.3 mΩ at a gate-source voltage of 10V. The device has a low gate charge of 10 nC, which contributes to its fast switching capabilities. It operates over a wide temperature range from -55°C to +175°C and is housed in an 8-SO package. The FDS6294 is RoHS compliant and is suitable for power management and load switch applications. Its specifications indicate a strong performance in power handling and efficiency, making it a viable option for engineers looking for reliable MOSFET solutions.

Datasheet Summary
Powered by GS/AI

The FDS6294 is a 30V N-Channel MOSFET designed for high efficiency in DC/DC converters, suitable for both synchronous and conventional PWM applications. It features a maximum continuous drain current of 13A and a low on-resistance of 11.3 mΩ at a gate-source voltage of 10V. The device has a low gate charge of 10 nC, which contributes to its fast switching capabilities. It operates over a wide temperature range from -55°C to +175°C and is housed in an 8-SO package. The FDS6294 is RoHS compliant and is suitable for power management and load switch applications. Its specifications indicate a strong performance in power handling and efficiency, making it a viable option for engineers looking for reliable MOSFET solutions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 13A SOIC MOSFET Transistor
278-FDS6294
30V 13A SOIC MOSFET Transistor 278-FDS6294
N-Ch MOSFET, 30V, 13A, 11.3mR, Fast Switch, SOIC Product overview: FDS6294 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6294 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 30V, 13A, 11.3mR, Fast Switch, SOIC Product overview: FDS6294 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6294 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6294 - 016151-FDS6294 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6294
016151-FDS6294
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6294 016151-FDS6294
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016151-FDS6294 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 14nC @ 5V Max Input Capacitance: 1205pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11.3 mOhm @ 13A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016151-FDS6294
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 14nC @ 5V
Max Input Capacitance: 1205pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.3 mOhm @ 13A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - FDS6294TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS6294TR-ND
Single FETs, MOSFETs FDS6294TR-ND
N-Channel 30V 13A (Ta) 3W (Ta) Surface Mount 8-SOIC

N-Channel 30V 13A (Ta) 3W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6294 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6294
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6294
MOSFET N-CH 30V 13A 8SOIC

MOSFET N-CH 30V 13A 8SOIC

Supplier's Site
Mosfet Transistor, N Channel, 13 A, 30 V, 11.3 Mohm, 10 V, 1.8 V Rohs Compliant Onsemi - 47T5043 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 13 A, 30 V, 11.3 Mohm, 10 V, 1.8 V Rohs Compliant Onsemi
47T5043
Mosfet Transistor, N Channel, 13 A, 30 V, 11.3 Mohm, 10 V, 1.8 V Rohs Compliant Onsemi 47T5043
MOSFET Transistor, N Channel, 13 A, 30 V, 11.3 mohm, 10 V, 1.8 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 13 A, 30 V, 11.3 mohm, 10 V, 1.8 V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FDS6294 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDS6294
Single FETs, MOSFETs FDS6294
MOSFET N-CH 30V 13A 8SOIC

MOSFET N-CH 30V 13A 8SOIC

Supplier's Site Datasheet
Single FETs, MOSFETs - FDS6294 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDS6294
Single FETs, MOSFETs FDS6294
POWER FIELD-EFFECT TRANSISTOR, 1

POWER FIELD-EFFECT TRANSISTOR, 1

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDS6294
MOSFET FDS6294
MOSFET 30V N-Ch PowerTrench Fast Switching

MOSFET 30V N-Ch PowerTrench Fast Switching

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDS6294 016151-FDS6294 FDS6294TR-ND FDS6294 47T5043 FDS6294 FDS6294
Product Name 30V 13A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6294 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 13 A, 30 V, 11.3 Mohm, 10 V, 1.8 V Rohs Compliant Onsemi Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers