onsemi N-Channel 30V MOSFET Transistor FDP8896

Description
MOSFETs 30V N-Channel PowerTrench Product overview: FDP8896 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP8896 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 30V N-Channel PowerTrench Product overview: FDP8896 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP8896 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V MOSFET Transistor
2088-FDP8896
N-Channel 30V MOSFET Transistor 2088-FDP8896
MOSFETs 30V N-Channel PowerTrench Product overview: FDP8896 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP8896 can be used for catalog matching and distributor lookup.

MOSFETs 30V N-Channel PowerTrench Product overview: FDP8896 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP8896 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDP8896-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP8896-ND
Single FETs, MOSFETs FDP8896-ND
N-Channel 30V 16A (Ta), 92A (Tc) 80W (Tc) Through Hole TO-220-3

N-Channel 30V 16A (Ta), 92A (Tc) 80W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP8896 - 204121-FDP8896 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP8896
204121-FDP8896
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP8896 204121-FDP8896
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204121-FDP8896 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Ta), 92A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 67nC @ 10V Max Input Capacitance: 2525pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.9 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204121-FDP8896
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Ta), 92A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 67nC @ 10V
Max Input Capacitance: 2525pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.9 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
MOSFETs - 6714875 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6714875
MOSFETs 6714875
MOSFET N-Channel 30V 16A TO220AB

MOSFET N-Channel 30V 16A TO220AB

Supplier's Site
MOSFETs - 1455358 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1455358
MOSFETs 1455358
MOSFET N-Channel 30V 16A TO220AB

MOSFET N-Channel 30V 16A TO220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP8896 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP8896
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP8896
MOSFET N-CH 30V 16A/92A TO220-3

MOSFET N-CH 30V 16A/92A TO220-3

Supplier's Site
Single FETs, MOSFETs - FDP8896 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP8896
Single FETs, MOSFETs FDP8896
MOSFET N-CH 30V 16A/92A TO220-3

MOSFET N-CH 30V 16A/92A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDP8896
MOSFET FDP8896
MOSFET 30V N-Channel PowerTrench

MOSFET 30V N-Channel PowerTrench

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDP8896 FDP8896-ND 204121-FDP8896 6714875 FDP8896 FDP8896 FDP8896
Product Name N-Channel 30V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP8896 MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
PD 80 milliwatts 80000 milliwatts 80000 milliwatts
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; To-220ab TO-220; TO-220-3 TO-220; TO-220-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data