onsemi MOSFETs FDP2710

Description
MOSFET N-Ch 250V 50A PowerTrench TO220
Request a Quote Datasheet
Description
MOSFET N-Ch 250V 50A PowerTrench TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8648546 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648546
MOSFETs 8648546
MOSFET N-Ch 250V 50A PowerTrench TO220

MOSFET N-Ch 250V 50A PowerTrench TO220

Supplier's Site
MOSFETs - 8648546P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648546P
MOSFETs 8648546P
MOSFET N-Ch 250V 50A PowerTrench TO220

MOSFET N-Ch 250V 50A PowerTrench TO220

Supplier's Site
MOSFETs - 1454439 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1454439
MOSFETs 1454439
MOSFET N-Ch 250V 50A PowerTrench TO220

MOSFET N-Ch 250V 50A PowerTrench TO220

Supplier's Site
Single FETs, MOSFETs - FDP2710-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP2710-ND
Single FETs, MOSFETs FDP2710-ND
N-Channel 250V 50A (Tc) 260W (Tc) Through Hole TO-220-3

N-Channel 250V 50A (Tc) 260W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 250V MOSFET Transistor
2088-FDP2710
N-Channel 250V MOSFET Transistor 2088-FDP2710
MOSFETs 250V N-Channel PowerTrench Product overview: FDP2710 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP2710 can be used for catalog matching and distributor lookup.

MOSFETs 250V N-Channel PowerTrench Product overview: FDP2710 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP2710 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2710 - 016118-FDP2710 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2710
016118-FDP2710
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2710 016118-FDP2710
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016118-FDP2710 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 260W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 101nC @ 10V Max Input Capacitance: 7280pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 42.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016118-FDP2710
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 260W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 101nC @ 10V
Max Input Capacitance: 7280pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 42.5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FDP2710
MOSFET FDP2710
MOSFET 250V N-Channel PowerTrench

MOSFET 250V N-Channel PowerTrench

Buy Now Datasheet
Single FETs, MOSFETs - FDP2710 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP2710
Single FETs, MOSFETs FDP2710
MOSFET N-CH 250V 50A TO220-3

MOSFET N-CH 250V 50A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP2710 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP2710
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP2710
MOSFET N-CH 250V 50A TO220-3

MOSFET N-CH 250V 50A TO220-3

Supplier's Site
Mosfet, N-Ch, 250V, 50A, 150Deg C, 260W Rohs Compliant Onsemi - 54AH8669 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 50A, 150Deg C, 260W Rohs Compliant Onsemi
54AH8669
Mosfet, N-Ch, 250V, 50A, 150Deg C, 260W Rohs Compliant Onsemi 54AH8669
MOSFET, N-CH, 250V, 50A, 150DEG C, 260W ROHS COMPLIANT: YES

MOSFET, N-CH, 250V, 50A, 150DEG C, 260W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8648546 8648546P FDP2710-ND 2088-FDP2710 016118-FDP2710 FDP2710 FDP2710 FDP2710 54AH8669
Product Name MOSFETs MOSFETs Single FETs, MOSFETs N-Channel 250V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2710 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 250V, 50A, 150Deg C, 260W Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 Tube TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3
Number of units in IC 1
PD 260 milliwatts 260000 milliwatts 260000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS4410Z - 1020777-AUIRFS4410Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 230000 milliwatts
View Details
5 suppliers