onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN340P_F095 FDN340P_F095

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005830-FDN340P_F095 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 20 V Input Capacitance: 779 pF Weight: 29.993795 mg Number of Channels: 1 Number of Pins: 3 Rise Time: 9 ns Fall Time: 11 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-236-3 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 460 mW Turn-On Delay Time: 10 ns Continuous Drain Current (ID): 2 A Drain to Source Breakdown Voltage: -20 V Turn-Off Delay Time: 27 ns Drain to Source Resistance: 110 mΩ Gate to Source Voltage (Vgs): 8 V Rds On Max: 70 mΩ
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005830-FDN340P_F095 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 20 V Input Capacitance: 779 pF Weight: 29.993795 mg Number of Channels: 1 Number of Pins: 3 Rise Time: 9 ns Fall Time: 11 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-236-3 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 460 mW Turn-On Delay Time: 10 ns Continuous Drain Current (ID): 2 A Drain to Source Breakdown Voltage: -20 V Turn-Off Delay Time: 27 ns Drain to Source Resistance: 110 mΩ Gate to Source Voltage (Vgs): 8 V Rds On Max: 70 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN340P_F095 - 1005830-FDN340P_F095 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN340P_F095
1005830-FDN340P_F095
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN340P_F095 1005830-FDN340P_F095
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005830-FDN340P_F095 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 20 V Input Capacitance: 779 pF Weight: 29.993795 mg Number of Channels: 1 Number of Pins: 3 Rise Time: 9 ns Fall Time: 11 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-236-3 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 460 mW Turn-On Delay Time: 10 ns Continuous Drain Current (ID): 2 A Drain to Source Breakdown Voltage: -20 V Turn-Off Delay Time: 27 ns Drain to Source Resistance: 110 mΩ Gate to Source Voltage (Vgs): 8 V Rds On Max: 70 mΩ

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005830-FDN340P_F095
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 20 V
Input Capacitance: 779 pF
Weight: 29.993795 mg
Number of Channels: 1
Number of Pins: 3
Rise Time: 9 ns
Fall Time: 11 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-236-3
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 460 mW
Turn-On Delay Time: 10 ns
Continuous Drain Current (ID): 2 A
Drain to Source Breakdown Voltage: -20 V
Turn-Off Delay Time: 27 ns
Drain to Source Resistance: 110 mΩ
Gate to Source Voltage (Vgs): 8 V
Rds On Max: 70 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1005830-FDN340P_F095
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN340P_F095
V(BR)DSS -20 volts
rDS(on) 0.1100 ohms
PD 460 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 1EDF5673KXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TFLGA-13
Packing Method Tape Reel; Tape & Reel
View Details
Mosfet, N Channel, 60V, 0.31A, Sot323; Channel Type Nexperia - 55T7739 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 310 milliamps
Package Type TO-3
View Details
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0015 ohms
View Details
6 suppliers