Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067000-FDMS86300
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 104W (Tc)
Family Name: FDMS86300
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 19A (Ta), 80A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 86nC @ 10V
Max Input Capacitance: 7082pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 19A, 10V
Alternative Parts (Cross-Reference): AP8600MT; SiR826BDP-T1-RE3; BSC047N08NS3GXT; BSC047N08NS3GATMA1;
Introduction Date: August 19, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFETs 80V N-Channel PowerTrench MOSFET Product overview: FDMS86300 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86300 can be used for catalog matching and distributor lookup.
N-Channel 80V 19A (Ta), 80A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 80V 19A (Ta), 80A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 80V 19A (Ta), 80A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
MOSFET N-Channel 80V 19A Power 56
MOSFET 80V N-Channel PowerTrench MOSFET
MOSFET N-CH 80V 19A/80A 8PQFN
MOSFET N-CH 80V 19A/80A 8PQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 067000-FDMS86300 | 2088-FDMS86300 | FDMS86300CT-ND | 7599633 | 7599633P | FDMS86300 | FDMS86300 | FDMS86300 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86300 | N-Channel 80V MOSFET Transistor | Single FETs, MOSFETs | MOSFETs | MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 80 volts | 80 volts | ||||||
| PD | 2500 to 104000 milliwatts | 104 milliwatts | 2500 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | SOT3; 8-PQFN (5x6), Power56 | Reel | 8-PowerTDFN | Power 56 | WDFN | 8-PowerTDFN | Surface Mount |