onsemi Single FETs, MOSFETs FDMS5352

Description
N-Channel 60V 13.6A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 60V 13.6A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS5352CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS5352CT-ND
Single FETs, MOSFETs FDMS5352CT-ND
N-Channel 60V 13.6A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 13.6A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS5352DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS5352DKR-ND
Single FETs, MOSFETs FDMS5352DKR-ND
N-Channel 60V 13.6A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 13.6A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS5352TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS5352TR-ND
Single FETs, MOSFETs FDMS5352TR-ND
N-Channel 60V 13.6A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 13.6A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V MOSFET Transistor
2088-FDMS5352
N-Channel 60V MOSFET Transistor 2088-FDMS5352
MOSFETs 60V N-Channel PowerTrench Product overview: FDMS5352 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS5352 can be used for catalog matching and distributor lookup.

MOSFETs 60V N-Channel PowerTrench Product overview: FDMS5352 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS5352 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS5352 - 1038237-FDMS5352 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS5352
1038237-FDMS5352
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS5352 1038237-FDMS5352
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038237-FDMS5352 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 13.6A (Ta), 49A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 131nC @ 10V Max Input Capacitance: 6940pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.7 mOhm @ 13.6A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038237-FDMS5352
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 13.6A (Ta), 49A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 131nC @ 10V
Max Input Capacitance: 6940pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.7 mOhm @ 13.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS5352 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS5352
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS5352
MOSFET N-CH 60V 13.6A/49A 8PQFN

MOSFET N-CH 60V 13.6A/49A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDMS5352
MOSFET FDMS5352
MOSFET 60V N-Channel PowerTrench

MOSFET 60V N-Channel PowerTrench

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMS5352CT-ND 2088-FDMS5352 1038237-FDMS5352 FDMS5352 FDMS5352
Product Name Single FETs, MOSFETs N-Channel 60V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS5352 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Reel SOT3; Power56 Surface Mount
MOSFET Operating Mode Enhancement
PD 2.5 milliwatts 2500 to 104000 milliwatts
Unlock Full Specs
to access all available technical data