onsemi N-Channel 80V 116A MOSFET Transistor FDMS4D5N08LC

Description
Power MOSFET 80V Single N Channel, 116A, 4.2mΩ in Power 56 Package., 3000-REEL Product overview: FDMS4D5N08LC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 116A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 116A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS4D5N08LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 80V Single N Channel, 116A, 4.2mΩ in Power 56 Package., 3000-REEL Product overview: FDMS4D5N08LC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 116A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 116A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS4D5N08LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80V 116A MOSFET Transistor
278-FDMS4D5N08LC
N-Channel 80V 116A MOSFET Transistor 278-FDMS4D5N08LC
Power MOSFET 80V Single N Channel, 116A, 4.2mΩ in Power 56 Package., 3000-REEL Product overview: FDMS4D5N08LC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 116A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 116A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS4D5N08LC can be used for catalog matching and distributor lookup.

Power MOSFET 80V Single N Channel, 116A, 4.2mΩ in Power 56 Package., 3000-REEL Product overview: FDMS4D5N08LC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 116A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 116A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS4D5N08LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMS4D5N08LCOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS4D5N08LCOSDKR-ND
Single FETs, MOSFETs FDMS4D5N08LCOSDKR-ND
N-Channel 80V 17A (Ta), 116A (Tc) 2.5W (Ta), 113.6W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 80V 17A (Ta), 116A (Tc) 2.5W (Ta), 113.6W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS4D5N08LCOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS4D5N08LCOSCT-ND
Single FETs, MOSFETs FDMS4D5N08LCOSCT-ND
N-Channel 80V 17A (Ta), 116A (Tc) 2.5W (Ta), 113.6W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 80V 17A (Ta), 116A (Tc) 2.5W (Ta), 113.6W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS4D5N08LCOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS4D5N08LCOSTR-ND
Single FETs, MOSFETs FDMS4D5N08LCOSTR-ND
N-Channel 80V 17A (Ta), 116A (Tc) 2.5W (Ta), 113.6W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 80V 17A (Ta), 116A (Tc) 2.5W (Ta), 113.6W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1337384-FDMS4D5N08LC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1337384-FDMS4D5N08LC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1337384-FDMS4D5N08LC
Win Source Part Number: 1337384-FDMS4D5N08LC Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: PowerTrench® Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Power Dissipation (Max): 2.5W (Ta) , 113.6W (Tc) Mounting Type: Surface Mount Package / Case: 8-PowerTDFN Supplier Device Package: 8-PQFN (5x6) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FDMS4 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 17A (Ta) , 116A (Tc) Rds On (Max) @ Id, Vgs: 4.2mOhm @ 37A, 10V Vgs(th) (Max) @ Id: 2.5V @ 210µA Gate Charge (Qg) (Max) @ Vgs: 71 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5100 pF @ 40 V

Win Source Part Number: 1337384-FDMS4D5N08LC
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: PowerTrench®
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Power Dissipation (Max): 2.5W (Ta) , 113.6W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-PQFN (5x6)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: FDMS4
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 17A (Ta) , 116A (Tc)
Rds On (Max) @ Id, Vgs: 4.2mOhm @ 37A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 210µA
Gate Charge (Qg) (Max) @ Vgs: 71 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5100 pF @ 40 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS4D5N08LC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS4D5N08LC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS4D5N08LC
MOSFET N-CH 80V 17A/116A 8PQFN

MOSFET N-CH 80V 17A/116A 8PQFN

Supplier's Site
Single FETs, MOSFETs - FDMS4D5N08LC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS4D5N08LC
Single FETs, MOSFETs FDMS4D5N08LC
MOSFET N-CH 80V 17A/116A 8PQFN

MOSFET N-CH 80V 17A/116A 8PQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 80V 116A 4.2mOhm

MOSFET 80V 116A 4.2mOhm

Buy Now Datasheet
Power Mosfet 80V Single N Channel Rohs Compliant Onsemi - 39AH8825 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet 80V Single N Channel Rohs Compliant Onsemi
39AH8825
Power Mosfet 80V Single N Channel Rohs Compliant Onsemi 39AH8825
POWER MOSFET 80V SINGLE N CHANNEL ROHS COMPLIANT: YES

POWER MOSFET 80V SINGLE N CHANNEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 278-FDMS4D5N08LC FDMS4D5N08LCOSDKR-ND 1337384-FDMS4D5N08LC FDMS4D5N08LC FDMS4D5N08LC FDMS4D5N08LC 39AH8825
Product Name N-Channel 80V 116A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Power Mosfet 80V Single N Channel Rohs Compliant Onsemi
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerTDFN SOT3 8-PowerTDFN 8-PowerTDFN TO-3
PD 2500 to 113600 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
7 suppliers
Single FETs, MOSFETs - BSZ0589NSATMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
View Details
7 suppliers
Automotive Power MOSFETs - Super J  MOS S2FD Model: FMY60N081S2FDA - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0810 ohms
IDSS 37100 milliamps
View Details