Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066987-FDMF8704
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Shoot-Through
Voltage - Load: 7 V to 20 V
Load Type: Inductive
Current - Peak Output: 65A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 56-Power88
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 32A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Gate Drivers Driver plus FET Multi-chip Module
Half Bridge Driver Synchronous Buck Converters DrMOS 56-MLP (8x8)
Half Bridge Driver Synchronous Buck Converters DrMOS 56-Power88™
IC HALF BRIDGE DRIVER 32A 56MLP
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 066987-FDMF8704 | FDMF8704 | FDMF8704 | FDMF8704 | FDMF8704 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF8704 | Gate Drivers | Full Half-Bridge Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | 56-Power88 | 56-PowerWFQFN Module | 56-PowerWFQFN Module | ||
| Packing Method | Tape Reel; Reel - TR; Other | Bulk; Bulk; Other | Tape Reel; Tape & Reel (TR); Other | Bulk; Bulk; Other |