Allegro MicroSystems Inc. Power Distribution Switches, Load Drivers A2557KB

Description
Power Switch/Driver 1:1 Bipolar 300mA 16-DIP
Description
Power Switch/Driver 1:1 Bipolar 300mA 16-DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The A2557KB is a protected quad driver designed for relay-driving applications, capable of delivering up to 300 mA output current per channel. Each output features independent overcurrent protection and thermal limiting, with a maximum output voltage of 60 V and a sustaining voltage of 40 V. The device includes fault-detection circuitry that identifies open or shorted loads, activating a FAULT output when necessary. A low-power Sleep Mode reduces quiescent current to below 100 OºA when activated. The A2557KB is available in a 16-pin DIP package with exposed tabs, facilitating enhanced thermal dissipation. It operates within an ambient temperature range of -40 to 125 °C, making it suitable for a variety of applications. The device is also TTL- and 5 V CMOS-compatible, ensuring versatility in integration with different systems.

Datasheet Summary
Powered by GS/AI

The A2557KB is a protected quad driver designed for relay-driving applications, capable of delivering up to 300 mA output current per channel. Each output features independent overcurrent protection and thermal limiting, with a maximum output voltage of 60 V and a sustaining voltage of 40 V. The device includes fault-detection circuitry that identifies open or shorted loads, activating a FAULT output when necessary. A low-power Sleep Mode reduces quiescent current to below 100 OºA when activated. The A2557KB is available in a 16-pin DIP package with exposed tabs, facilitating enhanced thermal dissipation. It operates within an ambient temperature range of -40 to 125 °C, making it suitable for a variety of applications. The device is also TTL- and 5 V CMOS-compatible, ensuring versatility in integration with different systems.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - A2557KB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
A2557KB
Power Distribution Switches, Load Drivers A2557KB
Power Switch/Driver 1:1 Bipolar 300mA 16-DIP

Power Switch/Driver 1:1 Bipolar 300mA 16-DIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number A2557KB
Product Name Power Distribution Switches, Load Drivers
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
Output Current 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6B273KLWTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Clock Buffers, Drivers - SI53307-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details