Mosfet Array 2 N-Channel (Dual) 80V 66A (Tc) 39W Surface Mount 8-Power 5x6
Mosfet Array 2 N-Channel (Dual) 80V 66A (Tc) 39W Surface Mount 8-Power 5x6
Mosfet Array 2 N-Channel (Dual) 80V 66A (Tc) 39W Surface Mount 8-Power 5x6
MOSFET 80V Dual N Chnl PowerTrench MOSFET
MOSFET 2 N-CH 80V 66A 8-PQFN
MOSFET, DUAL N-CH, 80V, 66A, PQFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:66A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMD8680OSDKR-ND | FDMD8680 | FDMD8680 | 96Y9209 |
| Product Name | FET, MOSFET Arrays | MOSFET | FET, MOSFET Arrays | Mosfet, Dual N-Ch, 80V, 66A, Pqfn-8; Transistor Polarity Onsemi |
| Package Type | 8-PowerWDFN | 8-PowerWDFN | TO-3 | |
| Polarity | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 80 volts |