onsemi 30V MOSFET Transistor FDMC8878

Description
MOSFETs 30V N-CH PowerTrench MOSFET Product overview: FDMC8878 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8878 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 30V N-CH PowerTrench MOSFET Product overview: FDMC8878 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8878 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V MOSFET Transistor
2088-FDMC8878
30V MOSFET Transistor 2088-FDMC8878
MOSFETs 30V N-CH PowerTrench MOSFET Product overview: FDMC8878 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8878 can be used for catalog matching and distributor lookup.

MOSFETs 30V N-CH PowerTrench MOSFET Product overview: FDMC8878 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8878 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8878 - 016045-FDMC8878 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8878
016045-FDMC8878
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8878 016045-FDMC8878
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016045-FDMC8878 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3), Power33 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.6A (Ta), 16.5A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1230pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 9.6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016045-FDMC8878
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3), Power33
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.6A (Ta), 16.5A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1230pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 9.6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMC8878DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8878DKR-ND
Single FETs, MOSFETs FDMC8878DKR-ND
N-Channel 30V 9.6A (Ta), 16.5A (Tc) 2.1W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 30V 9.6A (Ta), 16.5A (Tc) 2.1W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC8878TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8878TR-ND
Single FETs, MOSFETs FDMC8878TR-ND
N-Channel 30V 9.6A (Ta), 16.5A (Tc) 2.1W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 30V 9.6A (Ta), 16.5A (Tc) 2.1W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC8878CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8878CT-ND
Single FETs, MOSFETs FDMC8878CT-ND
N-Channel 30V 9.6A (Ta), 16.5A (Tc) 2.1W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 30V 9.6A (Ta), 16.5A (Tc) 2.1W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC8878 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC8878
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC8878
MOSFET N-CH 30V 9.6A/16.5A 8MLP

MOSFET N-CH 30V 9.6A/16.5A 8MLP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDMC8878
MOSFET FDMC8878
MOSFET 30V N-CH PowerTrench MOSFET

MOSFET 30V N-CH PowerTrench MOSFET

Buy Now Datasheet
N Ch Mosfet, 30V, 9.6A, Power 33, Full Reel; Channel Type Onsemi - 52M3181 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, 30V, 9.6A, Power 33, Full Reel; Channel Type Onsemi
52M3181
N Ch Mosfet, 30V, 9.6A, Power 33, Full Reel; Channel Type Onsemi 52M3181
N CH MOSFET, 30V, 9.6A, POWER 33, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

N CH MOSFET, 30V, 9.6A, POWER 33, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 30V, 0.0096Ohm, 16.5A, Mlp-8; Channel Type Onsemi - 67P3478 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 0.0096Ohm, 16.5A, Mlp-8; Channel Type Onsemi
67P3478
Mosfet, N Channel, 30V, 0.0096Ohm, 16.5A, Mlp-8; Channel Type Onsemi 67P3478
MOSFET, N CHANNEL, 30V, 0.0096OHM, 16.5A, MLP-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:16.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:31W RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 0.0096OHM, 16.5A, MLP-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:16.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:31W RoHS Compliant: Yes

Supplier's Site
Mosfet, N, Smd, Mlp; Transistor Polarity Onsemi - 61M6264 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, Smd, Mlp; Transistor Polarity Onsemi
61M6264
Mosfet, N, Smd, Mlp; Transistor Polarity Onsemi 61M6264
MOSFET, N, SMD, MLP; Transistor Polarity:N Channel; Continuous Drain Current Id:16.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.014ohm; Rds(on) Test Voltage Vgs:20V; Threshold Voltage Vgs:1.7V; Power Dissipation Pd:2.1W;RoHS Compliant: Yes

MOSFET, N, SMD, MLP; Transistor Polarity:N Channel; Continuous Drain Current Id:16.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.014ohm; Rds(on) Test Voltage Vgs:20V; Threshold Voltage Vgs:1.7V; Power Dissipation Pd:2.1W;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMC8878 016045-FDMC8878 FDMC8878DKR-ND FDMC8878 FDMC8878 52M3181 67P3478 61M6264
Product Name 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8878 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Ch Mosfet, 30V, 9.6A, Power 33, Full Reel; Channel Type Onsemi Mosfet, N Channel, 30V, 0.0096Ohm, 16.5A, Mlp-8; Channel Type Onsemi Mosfet, N, Smd, Mlp; Transistor Polarity Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 31 milliwatts 2100 to 31000 milliwatts 31000 milliwatts 2100 milliwatts
Package Type Reel SOT3; 8-MLP (3.3x3.3), Power33 8-PowerWDFN 8-PowerWDFN TO-3 TO-3 TO-3
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data