onsemi N-Channel SMD 25V 40A MOSFET Transistor FDMC8588DC

Description
N-Channel MOSFET 25V 40A 5.7mR Surface Mount Product overview: FDMC8588DC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC8588DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET 25V 40A 5.7mR Surface Mount Product overview: FDMC8588DC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC8588DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SMD 25V 40A MOSFET Transistor
278-FDMC8588DC
N-Channel SMD 25V 40A MOSFET Transistor 278-FDMC8588DC
N-Channel MOSFET 25V 40A 5.7mR Surface Mount Product overview: FDMC8588DC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC8588DC can be used for catalog matching and distributor lookup.

N-Channel MOSFET 25V 40A 5.7mR Surface Mount Product overview: FDMC8588DC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC8588DC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8588DC - 123722-FDMC8588DC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8588DC
123722-FDMC8588DC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8588DC 123722-FDMC8588DC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 123722-FDMC8588DC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 41W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Dual Cool 33 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 1695pF @ 13V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 5 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 123722-FDMC8588DC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 41W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Dual Cool 33
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 1695pF @ 13V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 5 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDMC8588DCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMC8588DCTR-ND
Single FETs, MOSFETs 488-FDMC8588DCTR-ND
MOSFET N CH 25V 40A POWER33

MOSFET N CH 25V 40A POWER33

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 25V N-Channel PowerTrench MOSFET

MOSFET 25V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC8588DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC8588DC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC8588DC
MOSFET N CH 25V 40A POWER33

MOSFET N CH 25V 40A POWER33

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDMC8588DC 123722-FDMC8588DC 488-FDMC8588DCTR-ND FDMC8588DC FDMC8588DC
Product Name N-Channel SMD 25V 40A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8588DC Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
PD 3000 milliwatts 3000 to 41000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
MOSFETs - 2420969P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
6 suppliers