onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC3612 FDMC3612

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066975-FDMC3612 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3.3A (Ta), 16A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 880pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 3.3A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066975-FDMC3612 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3.3A (Ta), 16A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 880pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 3.3A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC3612 - 066975-FDMC3612 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC3612
066975-FDMC3612
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC3612 066975-FDMC3612
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066975-FDMC3612 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3.3A (Ta), 16A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 880pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 3.3A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066975-FDMC3612
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3.3A (Ta), 16A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 880pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 110 mOhm @ 3.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMC3612CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC3612CT-ND
Single FETs, MOSFETs FDMC3612CT-ND
N-Channel 100V 3.3A (Ta), 16A (Tc) 2.3W (Ta), 35W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 100V 3.3A (Ta), 16A (Tc) 2.3W (Ta), 35W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC3612TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC3612TR-ND
Single FETs, MOSFETs FDMC3612TR-ND
N-Channel 100V 3.3A (Ta), 16A (Tc) 2.3W (Ta), 35W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 100V 3.3A (Ta), 16A (Tc) 2.3W (Ta), 35W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC3612DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC3612DKR-ND
Single FETs, MOSFETs FDMC3612DKR-ND
N-Channel 100V 3.3A (Ta), 16A (Tc) 2.3W (Ta), 35W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 100V 3.3A (Ta), 16A (Tc) 2.3W (Ta), 35W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
MOSFETs - 7599516 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599516
MOSFETs 7599516
MOSFET N-Channel 100V 3.3A MLP8

MOSFET N-Channel 100V 3.3A MLP8

Supplier's Site
MOSFETs - 7599516P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599516P
MOSFETs 7599516P
MOSFET N-Channel 100V 3.3A MLP8

MOSFET N-Channel 100V 3.3A MLP8

Supplier's Site
MOSFETs - 8644891 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8644891
MOSFETs 8644891
MOSFET N-Channel 100V 3.3A MLP8

MOSFET N-Channel 100V 3.3A MLP8

Supplier's Site
Singapore, Singapore
100V MOSFET Transistor
2088-FDMC3612
100V MOSFET Transistor 2088-FDMC3612
MOSFETs 100V PowerTrench MOSFET Product overview: FDMC3612 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC3612 can be used for catalog matching and distributor lookup.

MOSFETs 100V PowerTrench MOSFET Product overview: FDMC3612 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC3612 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDMC3612
MOSFET FDMC3612
MOSFET 100V PowerTrench MOSFET

MOSFET 100V PowerTrench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC3612 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC3612
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC3612
MOSFET N-CH 100V 3.3A/16A 8MLP

MOSFET N-CH 100V 3.3A/16A 8MLP

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDMC3612
Triode/MOS Tube/Transistor >> MOSFETs FDMC3612
100V 12A 110mΩ@10V,3.3A 35W 4V@250uA N Channel Power-33 MOSFETs ROHS

100V 12A 110mΩ@10V,3.3A 35W 4V@250uA N Channel Power-33 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMC3612 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC3612
Single FETs, MOSFETs FDMC3612
MOSFET N-CH 100V 3.3A/16A 8MLP

MOSFET N-CH 100V 3.3A/16A 8MLP

Supplier's Site Datasheet
Mosfet, N Channel, 100V, 0.092Ohm, 16A, Mlp-8; Transistor Polarity Onsemi - 85W3141 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 0.092Ohm, 16A, Mlp-8; Transistor Polarity Onsemi
85W3141
Mosfet, N Channel, 100V, 0.092Ohm, 16A, Mlp-8; Transistor Polarity Onsemi 85W3141
MOSFET, N CHANNEL, 100V, 0.092OHM, 16A, MLP-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:16A; On Resistance Rds(on):0.092ohm; Transistor Mounting:Surface Mount; Power Dissipation Pd:35WRoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 0.092OHM, 16A, MLP-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:16A; On Resistance Rds(on):0.092ohm; Transistor Mounting:Surface Mount; Power Dissipation Pd:35WRoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 100V, 16A, Mlp 3.3X3.3; Transistor Polarity Onsemi - 88T3260 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100V, 16A, Mlp 3.3X3.3; Transistor Polarity Onsemi
88T3260
Mosfet, N Ch, 100V, 16A, Mlp 3.3X3.3; Transistor Polarity Onsemi 88T3260
MOSFET, N CH, 100V, 16A, MLP 3.3X3.3; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.092ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs Typ:2.5V RoHS Compliant: Yes

MOSFET, N CH, 100V, 16A, MLP 3.3X3.3; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.092ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs Typ:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 066975-FDMC3612 FDMC3612CT-ND 7599516 7599516P 8644891 2088-FDMC3612 FDMC3612 FDMC3612 FDMC3612 FDMC3612 85W3141 88T3260
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC3612 Single FETs, MOSFETs MOSFETs MOSFETs MOSFETs 100V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Mosfet, N Channel, 100V, 0.092Ohm, 16A, Mlp-8; Transistor Polarity Onsemi Mosfet, N Ch, 100V, 16A, Mlp 3.3X3.3; Transistor Polarity Onsemi
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts 100 volts 100 volts
PD 2300 to 35000 milliwatts 35 milliwatts 35000 milliwatts 2300 milliwatts 35000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-MLP (3.3x3.3) 8-PowerWDFN Power 33 MLP Mlp Reel 8-PowerWDFN 8-PowerWDFN TO-3 TO-3
Unlock Full Specs
to access all available technical data