Manufacturer: ON Semiconductor
Win Source Part Number: 919009-FDMA3027PZ
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 30V 3.3A 700mW Surface Mount 6-MicroFET (2x2)
Package: Reel - TR
Package: 6-VDFN Exposed Pad
Mounting: Surface Mount
Family Name: FDMA3027
Categories: Discrete Semiconductor Products
Case / Package: 6-MicroFET (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: FDMA3027PZ-ND, FDMA3027PZTR, FDMA3027PZDKR, FDMA3027PZCT
Mosfet Array 2 P-Channel (Dual) 30V 3.3A 700mW Surface Mount 6-MicroFET (2x2)
P-CH MOSFET 30V 3.3A WDFN EP 6-Pin SMT Product overview: FDMA3027PZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMA3027PZ can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 30V 3.3A 6MICROFET
MOSFET 2P-CH 30V 3.3A 6MICROFET
MOSFET Transistor, Dual P Channel, -3.3 A, -30 V, 0.069 ohm, -10 V, -1.9 V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 919009-FDMA3027PZ | FDMA3027PZTR-ND | 289-FDMA3027PZ | FDMA3027PZ | FDMA3027PZ | 55W4078 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA3027PZ | FET, MOSFET Arrays | 30V 3.3A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Mosfet Transistor, Dual P Channel, -3.3 A, -30 V, 0.069 Ohm, -10 V, -1.9 V Rohs Compliant Onsemi |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | P-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 6-MicroFET (2x2) | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | TO-3 | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts |