onsemi FET, MOSFET Arrays FDM3300NZ

Description
Mosfet Array 2 N-Channel (Dual) 20V 10A 900mW Surface Mount Power33
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 10A 900mW Surface Mount Power33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDM3300NZ-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDM3300NZ-ND
FET, MOSFET Arrays FDM3300NZ-ND
Mosfet Array 2 N-Channel (Dual) 20V 10A 900mW Surface Mount Power33

Mosfet Array 2 N-Channel (Dual) 20V 10A 900mW Surface Mount Power33

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDM3300NZ - 066972-FDM3300NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDM3300NZ
066972-FDM3300NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDM3300NZ 066972-FDM3300NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066972-FDM3300NZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power33 Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 10A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 1610pF @ 10V Maximum Rds On at Id,Vgs: 23 mOhm @ 10A, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066972-FDM3300NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power33
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 10A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1610pF @ 10V
Maximum Rds On at Id,Vgs: 23 mOhm @ 10A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 10A MOSFET Transistor
289-FDM3300NZ
20V 10A MOSFET Transistor 289-FDM3300NZ
MOSFET 2N-CH 20V 10A POWER33 Product overview: FDM3300NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDM3300NZ can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 10A POWER33 Product overview: FDM3300NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDM3300NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDM3300NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDM3300NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDM3300NZ
MOSFET 2N-CH 20V 10A POWER33

MOSFET 2N-CH 20V 10A POWER33

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDM3300NZ-ND 066972-FDM3300NZ 289-FDM3300NZ FDM3300NZ
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDM3300NZ 20V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerVDFN SOT3; Power33 Bulk
Polarity N-Channel
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2989-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers