N-Channel 40V 90A (Tc) 150W (Tj) Surface Mount TO-252AA
MOSFETs N-channel Power Trench MOSFET Product overview: FDD9409L-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD9409L-F085 can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1324335-FDD9409L-F08
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Rds On (Max) @ Id, Vgs: 2.6mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 150W (Tj)
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3360 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDD9409L-F085OSTR,FD
Base Product Number: FDD9409
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant
MOSFET N-CH 40V 90A TO252
MOSFET N-channel Power Trench MOSFET
MOSFET N-CH 40V 90A TO252
MOSFET, N-CH, 40V, 90A, 175DEG C, 150W ROHS COMPLIANT: YES
NMOS DPAK 40V 2.6 MOHM / REEL ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | FDD9409L-F085OSTR-ND | 2088-FDD9409L-F085 | 1324335-FDD9409L-F085 | FDD9409L-F085 | FDD9409L-F085 | FDD9409L-F085 | 54AH8630 | 48AC0961 |
| Product Name | Single FETs, MOSFETs | N-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 40V, 90A, 175Deg C, 150W Rohs Compliant Onsemi | Nmos Dpak 40V 2.6 Mohm / Reel Rohs Compliant Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Reel | SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-3; TO-252 (DPAK) | |
| Transistor Grade / Operating Range | Automotive | |||||||
| MOSFET Operating Mode | Enhancement | |||||||
| PD | 150 milliwatts | 150000 milliwatts | 150000 milliwatts |