onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8453LZ FDD8453LZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038116-FDD8453LZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 65W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 16.4A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 3515pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.7 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038116-FDD8453LZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 65W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 16.4A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 3515pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.7 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8453LZ - 1038116-FDD8453LZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8453LZ
1038116-FDD8453LZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8453LZ 1038116-FDD8453LZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038116-FDD8453LZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 65W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 16.4A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 3515pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.7 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038116-FDD8453LZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 65W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 16.4A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 3515pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.7 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
MOSFETs - 8022976P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8022976P
MOSFETs 8022976P
onsemi FDD8453LZ MOSFET

onsemi FDD8453LZ MOSFET

Supplier's Site
MOSFETs - 8022976 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8022976
MOSFETs 8022976
onsemi FDD8453LZ MOSFET

onsemi FDD8453LZ MOSFET

Supplier's Site
MOSFETs - 1662912 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662912
MOSFETs 1662912
onsemi FDD8453LZ MOSFET

onsemi FDD8453LZ MOSFET

Supplier's Site
Singapore, Singapore
N-Channel 40V MOSFET Transistor
2088-FDD8453LZ
N-Channel 40V MOSFET Transistor 2088-FDD8453LZ
MOSFETs 40V N-Channel PowerTrench Product overview: FDD8453LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD8453LZ can be used for catalog matching and distributor lookup.

MOSFETs 40V N-Channel PowerTrench Product overview: FDD8453LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD8453LZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDD8453LZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD8453LZTR-ND
Single FETs, MOSFETs FDD8453LZTR-ND
N-Channel 40V 16.4A (Ta), 50A (Tc) 3.1W (Ta), 65W (Tc) Surface Mount TO-252AA

N-Channel 40V 16.4A (Ta), 50A (Tc) 3.1W (Ta), 65W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD8453LZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD8453LZCT-ND
Single FETs, MOSFETs FDD8453LZCT-ND
N-Channel 40V 16.4A (Ta), 50A (Tc) 3.1W (Ta), 65W (Tc) Surface Mount TO-252AA

N-Channel 40V 16.4A (Ta), 50A (Tc) 3.1W (Ta), 65W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V N-Channel PowerTrench

MOSFET 40V N-Channel PowerTrench

Buy Now Datasheet
Mosfet, N-Ch, 50A, 40V, To-252; Transistor Polarity Onsemi - 07AH3899 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 50A, 40V, To-252; Transistor Polarity Onsemi
07AH3899
Mosfet, N-Ch, 50A, 40V, To-252; Transistor Polarity Onsemi 07AH3899
MOSFET, N-CH, 50A, 40V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0058ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 50A, 40V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0058ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD8453LZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD8453LZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD8453LZ
MOSFET N-CH 40V 16.4A/50A DPAK

MOSFET N-CH 40V 16.4A/50A DPAK

Supplier's Site
Single FETs, MOSFETs - FDD8453LZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD8453LZ
Single FETs, MOSFETs FDD8453LZ
MOSFET N-CH 40V 16.4A/50A DPAK

MOSFET N-CH 40V 16.4A/50A DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1038116-FDD8453LZ 8022976P 8022976 2088-FDD8453LZ FDD8453LZTR-ND FDD8453LZ 07AH3899 FDD8453LZ FDD8453LZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8453LZ MOSFETs MOSFETs N-Channel 40V MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 50A, 40V, To-252; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts
PD 3100 to 65000 milliwatts 3.1 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); D-PAK (TO-252AA) TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) Reel TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
FET, MOSFET Arrays - AUIRF7343QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details