onsemi Single FETs, MOSFETs FDD8445

Description
N-Channel 40V 70A (Tc) 79W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 40V 70A (Tc) 79W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD8445TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD8445TR-ND
Single FETs, MOSFETs FDD8445TR-ND
N-Channel 40V 70A (Tc) 79W (Tc) Surface Mount TO-252AA

N-Channel 40V 70A (Tc) 79W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD8445CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD8445CT-ND
Single FETs, MOSFETs FDD8445CT-ND
N-Channel 40V 70A (Tc) 79W (Tc) Surface Mount TO-252AA

N-Channel 40V 70A (Tc) 79W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD8445DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD8445DKR-ND
Single FETs, MOSFETs FDD8445DKR-ND
N-Channel 40V 70A (Tc) 79W (Tc) Surface Mount TO-252AA

N-Channel 40V 70A (Tc) 79W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
MOSFETs - 6710365P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710365P
MOSFETs 6710365P
MOSFET N-Channel 40V 70A TO252

MOSFET N-Channel 40V 70A TO252

Supplier's Site
MOSFETs - 1662591 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662591
MOSFETs 1662591
MOSFET N-Channel 40V 70A TO252

MOSFET N-Channel 40V 70A TO252

Supplier's Site
Singapore, Singapore
MOSFET Transistor
2088-FDD8445
MOSFET Transistor 2088-FDD8445
MOSFETs LOW VOLTAGE Product overview: FDD8445 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD8445 can be used for catalog matching and distributor lookup.

MOSFETs LOW VOLTAGE Product overview: FDD8445 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD8445 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8445 - 040258-FDD8445 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8445
040258-FDD8445
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8445 040258-FDD8445
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040258-FDD8445 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 59nC @ 10V Max Input Capacitance: 4050pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.7 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040258-FDD8445
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 79W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 70A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 59nC @ 10V
Max Input Capacitance: 4050pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.7 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Mosfet, N, D-Pak; Channel Type Onsemi - 04M9088 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, D-Pak; Channel Type Onsemi
04M9088
Mosfet, N, D-Pak; Channel Type Onsemi 04M9088
MOSFET, N, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:15.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V; Power Dissipation:79W RoHS Compliant: Yes

MOSFET, N, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:15.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V; Power Dissipation:79W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDD8445
MOSFET FDD8445
MOSFET LOW VOLTAGE

MOSFET LOW VOLTAGE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD8445 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD8445
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD8445
MOSFET N-CH 40V 70A TO252AA

MOSFET N-CH 40V 70A TO252AA

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDD8445TR-ND 6710365P 1662591 2088-FDD8445 040258-FDD8445 04M9088 FDD8445 FDD8445
Product Name Single FETs, MOSFETs MOSFETs MOSFETs MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8445 Mosfet, N, D-Pak; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) Reel SOT3; TO-252 (DPAK); D-PAK (TO-252AA) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
PD 79 milliwatts 79000 milliwatts 79000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
300V 46A MOSFET Transistor - 278-64-6006PBF - ERSAELECTRONICS PTE. LTD.
Specs
PD 430000 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
4 suppliers