P-Channel PowerTrench® MOSFET, -40V, -50A, 12.3mΩ, TO-252 3L (DPAK), 2500-REEL Product overview: FDD4141-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40V, -50A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, -50A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD4141-F085 can be used for catalog matching and distributor lookup.
P-Channel 40V 10.8A (Ta), 50A (Tc) 2.4W (Ta), 69W (Tc) Surface Mount TO-252AA
MOSFET P-CH 40V 10.8A/50A DPAK
MOSFET P-CH 40V 10.8A/50A DPAK
MOSFET Trans MOS P-Ch 40V 10.8A 3-Pin 2+Tab
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FDD4141-F085 | FDD4141-F085TR-ND | FDD4141-F085 | FDD4141-F085 | FDD4141-F085 |
| Product Name | P-Channel -40V -50A TO-252 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | 2775 pF @ 20 V | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |