onsemi Single FETs, MOSFETs FDD3680

Description
N-Channel 100V 25A (Ta) 68W (Ta) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 100V 25A (Ta) 68W (Ta) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD3680TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD3680TR-ND
Single FETs, MOSFETs FDD3680TR-ND
N-Channel 100V 25A (Ta) 68W (Ta) Surface Mount TO-252AA

N-Channel 100V 25A (Ta) 68W (Ta) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3680 - 1038062-FDD3680 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3680
1038062-FDD3680
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3680 1038062-FDD3680
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038062-FDD3680 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 68W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 25A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 1735pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 46 mOhm @ 6.1A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038062-FDD3680
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 68W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 25A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 1735pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 46 mOhm @ 6.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
100V MOSFET Transistor
2088-FDD3680
100V MOSFET Transistor 2088-FDD3680
MOSFETs 100V NCh PowerTrench Product overview: FDD3680 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD3680 can be used for catalog matching and distributor lookup.

MOSFETs 100V NCh PowerTrench Product overview: FDD3680 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD3680 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans MOSFET N-CH 100V 25A 3-Pin(2+Tab) TO-252AA T/R - 598-FDD3680 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 100V 25A 3-Pin(2+Tab) TO-252AA T/R
598-FDD3680
Trans MOSFET N-CH 100V 25A 3-Pin(2+Tab) TO-252AA T/R 598-FDD3680
Trans MOSFET N-CH 100V 25A 3-Pin(2+Tab) TO-252AA T/R

Trans MOSFET N-CH 100V 25A 3-Pin(2+Tab) TO-252AA T/R

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDD3680
MOSFET FDD3680
MOSFET 100V NCh PowerTrench

MOSFET 100V NCh PowerTrench

Buy Now Datasheet
N Channel Mosfet, 100V, 25A, To-252, Full Reel; Channel Type Onsemi - 58K1435 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 25A, To-252, Full Reel; Channel Type Onsemi
58K1435
N Channel Mosfet, 100V, 25A, To-252, Full Reel; Channel Type Onsemi 58K1435
N CHANNEL MOSFET, 100V, 25A, TO-252, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:68W RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 25A, TO-252, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:68W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDD3680TR-ND 1038062-FDD3680 2088-FDD3680 598-FDD3680 FDD3680 58K1435
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3680 100V MOSFET Transistor Trans MOSFET N-CH 100V 25A 3-Pin(2+Tab) TO-252AA T/R MOSFET N Channel Mosfet, 100V, 25A, To-252, Full Reel; Channel Type Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252 Reel TO-3
V(BR)DSS 100 volts 100 volts
PD 68000 milliwatts 68 milliwatts 68000 milliwatts 68000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2441919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253321-DRV8353HRTAR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
Single FETs, MOSFETs - 1727-8557-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT-1235
Transistor Grade / Operating Range Automotive
View Details
3 suppliers