Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001135-FDC6306P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDC6306P
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.9A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 4.2nC @ 4.5V
Max Input Capacitance: 441pF @ 10V
Maximum Rds On at Id,Vgs: 170 mOhm @ 1.9A, 4.5V
Alternative Parts (Cross-Reference): Si3981DV-T1-E3; Si3981DV-T1; Si3981DV; Si3981DV-T1-GE3;
Introduction Date: March 17, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFET P-Channel 20V 1.9A SuperSOT6
MOSFET P-Channel 20V 1.9A SuperSOT6
MOSFET P-Channel 20V 1.9A SuperSOT6
MOSFETs SSOT-6 P-CH -20V Product overview: FDC6306P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC6306P can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 20V 1.9A 700mW Surface Mount SuperSOT™-6
Mosfet Array 2 P-Channel (Dual) 20V 1.9A 700mW Surface Mount SuperSOT™-6
Mosfet Array 2 P-Channel (Dual) 20V 1.9A 700mW Surface Mount SuperSOT™-6
MOSFET 2P-CH 20V 1.9A SSOT6
MOSFET Transistor, Dual P Channel, -1.9 A, -20 V, 127 mohm, -4.5 V, -900 mV RoHS Compliant: Yes
DUAL P CH MOSFET, -20V, SUPER SOT-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.9A; On Resistance Rds(on):0.127ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes
MOSFET, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.9A; On Resistance Rds(on):0.127ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:6Pins RoHS Compliant: Yes
MOSFET Transistor, Dual P Channel, -1.9 A, -20 V, 127 mohm, -4.5 V, -900 mV RoHS Compliant: Yes
MOSFET 2P-CH 20V 1.9A SSOT6
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 001135-FDC6306P | 7619834 | 7619834P | 2088-FDC6306P | FDC6306PDKR-ND | FDC6306P | FDC6306P | 87X5225 | 38C7094 | FDC6306P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6306P | MOSFETs | MOSFETs | -20V MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays | MOSFET | Mosfet Transistor, Dual P Channel, -1.9 A, -20 V, 127 Mohm, -4.5 V, -900 Mv Rohs Compliant Onsemi | Dual P Ch Mosfet, -20V, Super Sot-6; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | P-Channel | ||||
| V(BR)DSS | 20 volts | 20 volts | ||||||||
| PD | 700 milliwatts | 960 milliwatts | ||||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||||
| Package Type | SOT3; SOT23; SuperSOT-6 | SOT23; Sot-23 | SOT23; SOT-23 | Reel | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3 | TO-3 |