onsemi Mosfet, Nn Channel, 25V, 0.22A, Ssot6; Transistor Polarity Onsemi FDC6301N..

Description
MOSFET, NN CHANNEL, 25V, 0.22A, SSOT6; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:220mA; On Resistance Rds(on):5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes
Datasheet
Description
MOSFET, NN CHANNEL, 25V, 0.22A, SSOT6; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:220mA; On Resistance Rds(on):5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet, Nn Channel, 25V, 0.22A, Ssot6; Transistor Polarity Onsemi - 47T5014 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Nn Channel, 25V, 0.22A, Ssot6; Transistor Polarity Onsemi
47T5014
Mosfet, Nn Channel, 25V, 0.22A, Ssot6; Transistor Polarity Onsemi 47T5014
MOSFET, NN CHANNEL, 25V, 0.22A, SSOT6; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:220mA; On Resistance Rds(on):5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

MOSFET, NN CHANNEL, 25V, 0.22A, SSOT6; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:220mA; On Resistance Rds(on):5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 25V, 0.22A, Supersot; Transistor Polarity Onsemi - 85AC1769 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 25V, 0.22A, Supersot; Transistor Polarity Onsemi
85AC1769
Mosfet, Dual N-Ch, 25V, 0.22A, Supersot; Transistor Polarity Onsemi 85AC1769
MOSFET, DUAL N-CH, 25V, 0.22A, SUPERSOT; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:220mA; Drain Source Voltage Vds:25V; On Resistance Rds(on):3.1ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:850mV; RoHS Compliant: Yes

MOSFET, DUAL N-CH, 25V, 0.22A, SUPERSOT; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:220mA; Drain Source Voltage Vds:25V; On Resistance Rds(on):3.1ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:850mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 47T5014 85AC1769
Product Name Mosfet, Nn Channel, 25V, 0.22A, Ssot6; Transistor Polarity Onsemi Mosfet, Dual N-Ch, 25V, 0.22A, Supersot; Transistor Polarity Onsemi
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1660586 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
7 suppliers