Mosfet Array 2 N-Channel (Dual) 25V 220mA 700mW Surface Mount SuperSOT™-6
Mosfet Array 2 N-Channel (Dual) 25V 220mA 700mW Surface Mount SuperSOT™-6
Mosfet Array 2 N-Channel (Dual) 25V 220mA 700mW Surface Mount SuperSOT™-6
MOSFETs SSOT-6 N-CH 25V Product overview: FDC6301N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC6301N can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001131-FDC6301N
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDC6301N
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 220mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 0.7nC @ 4.5V
Max Input Capacitance: 9.5pF @ 10V
Maximum Rds On at Id,Vgs: 4 Ohm @ 400mA, 4.5V
Alternative Parts (Cross-Reference): FDC6301N-Q; FDC6301N-NL; FDC6301N-NF40 ;
Introduction Date: October 07, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET 2N-CH 25V 0.22A SSOT6
MOSFET 2N-CH 25V 220MA SSOT6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDC6301NDKR-ND | 2088-FDC6301N | 001131-FDC6301N | FDC6301N | FDC6301N | FDC6301N |
| Product Name | FET, MOSFET Arrays | 25V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC6301N | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | Reel | SOT3; SOT23; SuperSOT-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 2.50E-4 kS | |||||
| PD | 900 milliwatts | 700 milliwatts |