MOSFETs N-Channel PowerTrench MOSFET Product overview: FDBL0150N80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDBL0150N80 can be used for catalog matching and distributor lookup.
N-Channel 80V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF
N-Channel 80V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF
N-Channel 80V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF
Manufacturer: ON Semiconductor
Win Source Part Number: 810395-FDBL0150N80
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80V
Supplier Device Package: 8-HPSOF
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 8-PowerSFN
Power Dissipation (Maximum): 429W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 1.4mOhm at 80A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 188nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 12800pF at 25V
Current - Continuous Drain (Id) at 25°C: 300A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±20V
MOSFET, N-CH, 80V, 300A, MO-299A-8; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:300A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:429W; No. of Pins:8Pins RoHS Compliant: Yes
MOSFET N-CH 80V 300A 8HPSOF
MOSFET N-CH 80V 300A 8HPSOF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDBL0150N80 | FDBL0150N80CT-ND | 810395-FDBL0150N80 | 46AC0757 | FDBL0150N80 | FDBL0150N80 | FDBL0150N80 |
| Product Name | N-Channel MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - FDBL0150N80 | Mosfet, N-Ch, 80V, 300A, Mo-299A-8; Channel Type Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| PD | 429 milliwatts | 429000 milliwatts | 429000 milliwatts | 429000 milliwatts | |||
| Package Type | Reel | 8-PowerSFN | SOT3 | TO-3 | 10V | 8-PowerSFN | |
| Packing Method | Reel | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |