onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB86569-F085 FDB86569-F085

Description
Manufacturer: ON Semiconductor Win Source Part Number: 871589-FDB86569-F085 Series: Automotive, AEC-Q101, PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 80A (Tc) 94W (Tj) Surface Mount D²PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Family Name: FDB86569 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDB86569_F085DKR, FDB86569_F085CT, FDB86569-F085DKR, FDB86569-F085CT, FDB86569-F085TR, FDB86569_F085, FDB86569_F085TR-ND, FDB86569_F085DKR-ND, FDB86569_F085TR, FDB86569_F085CT-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 871589-FDB86569-F085 Series: Automotive, AEC-Q101, PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 80A (Tc) 94W (Tj) Surface Mount D²PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Family Name: FDB86569 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDB86569_F085DKR, FDB86569_F085CT, FDB86569-F085DKR, FDB86569-F085CT, FDB86569-F085TR, FDB86569_F085, FDB86569_F085TR-ND, FDB86569_F085DKR-ND, FDB86569_F085TR, FDB86569_F085CT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB86569-F085 - 871589-FDB86569-F085 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB86569-F085
871589-FDB86569-F085
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB86569-F085 871589-FDB86569-F085
Manufacturer: ON Semiconductor Win Source Part Number: 871589-FDB86569-F085 Series: Automotive, AEC-Q101, PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 80A (Tc) 94W (Tj) Surface Mount D²PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Family Name: FDB86569 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDB86569_F085DKR, FDB86569_F085CT, FDB86569-F085DKR, FDB86569-F085CT, FDB86569-F085TR, FDB86569_F085, FDB86569_F085TR-ND, FDB86569_F085DKR-ND, FDB86569_F085TR, FDB86569_F085CT-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 871589-FDB86569-F085
Series: Automotive, AEC-Q101, PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 80A (Tc) 94W (Tj) Surface Mount D²PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Family Name: FDB86569
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDB86569_F085DKR, FDB86569_F085CT, FDB86569-F085DKR, FDB86569-F085CT, FDB86569-F085TR, FDB86569_F085, FDB86569_F085TR-ND, FDB86569_F085DKR-ND, FDB86569_F085TR, FDB86569_F085CT-ND

Buy Now Datasheet
Single FETs, MOSFETs - FDB86569-F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB86569-F085TR-ND
Single FETs, MOSFETs FDB86569-F085TR-ND
N-Channel 60V 80A (Tc) 94W (Tj) Surface Mount D²PAK (TO-263)

N-Channel 60V 80A (Tc) 94W (Tj) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB86569-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB86569-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB86569-F085
MOSFET N-CH 60V 80A D2PAK

MOSFET N-CH 60V 80A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V SG N-channel PowerTrench MOSFET

MOSFET 60V SG N-channel PowerTrench MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 871589-FDB86569-F085 FDB86569-F085TR-ND FDB86569-F085 FDB86569-F085
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB86569-F085 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4905 - 1020720-AUIRF4905 - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 55 volts
PD 200000 milliwatts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details