Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001089-FDB2552
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 5A (Ta), 37A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 51nC @ 10V
Max Input Capacitance: 2800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 36 mOhm @ 16A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 800
N-Channel 150V 5A (Ta), 37A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 150V 5A (Ta), 37A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 150V 5A (Ta), 37A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)
MOSFETs 150V N-Ch UltraFET Trench Product overview: FDB2552 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB2552 can be used for catalog matching and distributor lookup.
MOSFET N-CH 150V 5A/37A TO263AB
N CHANNEL MOSFET, 150V, 37A, TO-263AB, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:37A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:150W RoHS Compliant: Yes
MOSFET, N CH, 150V, 37A, TO-220AB-3; Transistor Polarity:N Channel; Continuous Drain Current Id:37A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 150V 5A/37A TO263AB
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 001089-FDB2552 | FDB2552CT-ND | 7598955P | 7598955 | 2088-FDB2552 | FDB2552 | FDB2552 | 85W3134 | 24AJ0385 | FDB2552 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB2552 | Single FETs, MOSFETs | MOSFETs | MOSFETs | 150V MOSFET Transistor | MOSFET | Single FETs, MOSFETs | N Channel Mosfet, 150V, 37A, To-263Ab, Full Reel; Channel Type Onsemi | Mosfet, N Ch, 150V, 37A, To-220Ab-3; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 150 volts | 150 volts | ||||||||
| PD | 150000 milliwatts | 150 milliwatts | 150000 milliwatts | 150000 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||||||
| Package Type | TO-263; SOT3; D2PAK (TO-263AB) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263 | TO-263; D2pak (to-263) | Reel | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-3; TO-263 | TO-3; TO-220 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |