onsemi 30V 80A MOSFET Transistor FD6M016N03

Description
MOSFET 2N-CH 30V 80A EPM15 Product overview: FD6M016N03 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FD6M016N03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 80A EPM15 Product overview: FD6M016N03 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FD6M016N03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 80A MOSFET Transistor
289-FD6M016N03
30V 80A MOSFET Transistor 289-FD6M016N03
MOSFET 2N-CH 30V 80A EPM15 Product overview: FD6M016N03 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FD6M016N03 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 80A EPM15 Product overview: FD6M016N03 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FD6M016N03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FD6M016N03 - 066901-FD6M016N03 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FD6M016N03
066901-FD6M016N03
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FD6M016N03 066901-FD6M016N03
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066901-FD6M016N03 Packaging: Tube/Rail Mounting: Through Hole FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: EPM15 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 295nC @ 10V Max Input Capacitance: 11535pF @ 15V Maximum Rds On at Id,Vgs: 1.6 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066901-FD6M016N03
Packaging: Tube/Rail
Mounting: Through Hole
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: EPM15
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 80A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 295nC @ 10V
Max Input Capacitance: 11535pF @ 15V
Maximum Rds On at Id,Vgs: 1.6 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - FD6M016N03-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FD6M016N03-ND
FET, MOSFET Arrays FD6M016N03-ND
Mosfet Array 2 N-Channel (Dual) 30V 80A Through Hole EPM15

Mosfet Array 2 N-Channel (Dual) 30V 80A Through Hole EPM15

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FD6M016N03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FD6M016N03
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FD6M016N03
MOSFET 2N-CH 30V 80A EPM15

MOSFET 2N-CH 30V 80A EPM15

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-FD6M016N03 066901-FD6M016N03 FD6M016N03-ND FD6M016N03
Product Name 30V 80A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FD6M016N03 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
30V 6.9A MOSFET Transistor - 289-AUIRF7313QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
View Details
8 suppliers