onsemi Single FETs, MOSFETs FCPF190N60-F154

Description
N-Channel 600V 20.2A (Tj) 39W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 600V 20.2A (Tj) 39W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-FCPF190N60-F154-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCPF190N60-F154-ND
Single FETs, MOSFETs 488-FCPF190N60-F154-ND
N-Channel 600V 20.2A (Tj) 39W (Tc) Through Hole TO-220F-3

N-Channel 600V 20.2A (Tj) 39W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
 - FCPF190N60-F154 - Rochester Electronics
Newburyport, MA, United States
FCPF190N60 - Power MOSFET, N-Channel, SUPERFET II, FAST, 600V, 20.2A

FCPF190N60 - Power MOSFET, N-Channel, SUPERFET II, FAST, 600V, 20.2A

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF190N60-F154 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF190N60-F154
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF190N60-F154
MOSFET N-CH 600V 20.2A TO220F-3

MOSFET N-CH 600V 20.2A TO220F-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET RF Transistors
Product Number 488-FCPF190N60-F154-ND FCPF190N60-F154 FCPF190N60-F154
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD16408Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16408Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
6 suppliers
Power MOSFETs - Trench Power MOSFET Model: FMI65N15T2 - Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.0245 ohms
IDSS 65000 milliamps
View Details
N-Channel Power MOSFET - BSC096N10LS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0096 ohms
View Details