onsemi Single FETs, MOSFETs FCPF190N60-F152

Description
N-Channel 600V 20.2A (Tc) 39W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 600V 20.2A (Tc) 39W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCPF190N60-F152-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF190N60-F152-ND
Single FETs, MOSFETs FCPF190N60-F152-ND
N-Channel 600V 20.2A (Tc) 39W (Tc) Through Hole TO-220F-3

N-Channel 600V 20.2A (Tc) 39W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF190N60-F152 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF190N60-F152
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF190N60-F152
MOSFET N-CH 600V 20.2A TO220F

MOSFET N-CH 600V 20.2A TO220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V, 20.2A, 199mOhm SuperFET II MOSFET

MOSFET 600V, 20.2A, 199mOhm SuperFET II MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FCPF190N60-F152-ND FCPF190N60-F152 FCPF190N60-F152
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers