N-Channel 600V 9A (Tc) 83.3W (Tc) Through Hole TO-220F
MOSFET N-CHANNEL 600V 9A TO220F
MOSFET FCP9N60N, in TO220 F102 T/F option
MOSFET, N-CH, 600V, 9A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FCP9N60N-F102-ND | FCP9N60N-F102 | FCP9N60N-F102 | 48AC0863 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 600V, 9A, To-220; Channel Type Onsemi |
| Polarity | N-Channel |