onsemi N-Channel 650 V 6 A TO-220 MOSFET Transistor FCP600N65S3R0

Description
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 6 A, 600 mΩ, TO-220, 800-TUBE Product overview: FCP600N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 6 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 6 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP600N65S3R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 6 A, 600 mΩ, TO-220, 800-TUBE Product overview: FCP600N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 6 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 6 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP600N65S3R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 6 A TO-220 MOSFET Transistor
278-FCP600N65S3R0
N-Channel 650 V 6 A TO-220 MOSFET Transistor 278-FCP600N65S3R0
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 6 A, 600 mΩ, TO-220, 800-TUBE Product overview: FCP600N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 6 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 6 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP600N65S3R0 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 6 A, 600 mΩ, TO-220, 800-TUBE Product overview: FCP600N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 6 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 6 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP600N65S3R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Series: SuperFET® III Package: Tube Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Mounting Type: Through Hole Operating Temperature: -55°C ~ 150°C (TJ) Product Status: Not For New Designs

Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series: SuperFET® III
Package: Tube
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Mounting Type: Through Hole
Operating Temperature: -55°C ~ 150°C (TJ)
Product Status: Not For New Designs

Buy Now Datasheet
Single FETs, MOSFETs - FCP600N65S3R0-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCP600N65S3R0-ND
Single FETs, MOSFETs FCP600N65S3R0-ND
N-Channel 650V 6A (Tc) 54W (Tc) Through Hole TO-220-3

N-Channel 650V 6A (Tc) 54W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V 6A 600 mOhm

MOSFET SUPERFET3 650V 6A 600 mOhm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCP600N65S3R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCP600N65S3R0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCP600N65S3R0
MOSFET N-CH 650V 6A TO220-3

MOSFET N-CH 650V 6A TO220-3

Supplier's Site
Single FETs, MOSFETs - FCP600N65S3R0 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCP600N65S3R0
Single FETs, MOSFETs FCP600N65S3R0
MOSFET N-CH 650V 6A TO220-3

MOSFET N-CH 650V 6A TO220-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FCP600N65S3R0 FCP600N65S3R0-ND FCP600N65S3R0 FCP600N65S3R0 FCP600N65S3R0
Product Name N-Channel 650 V 6 A TO-220 MOSFET Transistor Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3 TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3
Polarity N-Channel N-Channel; N-Channel
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
55V 3.4A MOSFET Transistor - 289-AUIRF7342Q - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
Packing Method Tube
View Details
4 suppliers