Motor Driver Parallel 32-LQFP (7x7)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204067-FCM8202QY
Packaging: Tray
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 32-LQFP (7x7)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 10 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Brushless DC Motor Controller, 0.01A Product overview: FCM8202QY from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 0.01A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FCM8202QY can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 10V-17V 32LQFP
Motor Driver Parallel 32-LQFP (7x7)
IC MOTOR DRIVER 10V-17V 32LQFP
IC MOTOR DRIVER 10V-17V 32LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | FCM8202QY-ND | 204067-FCM8202QY | 744-FCM8202QY | FCM8202QY | FCM8202QY | 598-FCM8202QY | FCM8202QY |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - FCM8202QY | 0.01A Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | IC MOTOR DRIVER 10V-17V 32LQFP | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; 32-LQFP | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |