POWER FIELD-EFFECT TRANSISTOR, 7 Product overview: FCH76N60NF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH76N60NF can be used for catalog matching and distributor lookup.
N-Channel 600V 72.8A (Tc) 543W (Tc) Through Hole TO-247-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015893-FCH76N60NF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 543W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 72.8A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 300nC @ 10V
Max Input Capacitance: 11045pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 38 mOhm @ 38A, 10V
Alternative Parts (Cross-Reference): SIHG70N60EF-GE3; STW70N65M2; IPW60R045CPA;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 450
POWER FIELD-EFFECT TRANSISTOR, 7
MOSFET N-CH 600V 72.8A TO247-3
MOSFET 600V N-Chan MOSFET FRFET, SupreMOS
MOSFET N-CH 600V 72.8A TO247-3
MOSFET 600V N-Chan MOSFET FRFET, SupreMOS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FCH76N60NF | FCH76N60NF-ND | 015893-FCH76N60NF | FCH76N60NF | FCH76N60NF | FCH76N60NF | 598-FCH76N60NF |
| Product Name | MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH76N60NF | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET 600V N-Chan MOSFET FRFET, SupreMOS |
| PD | 543000 milliwatts | 543000 milliwatts | 543000 milliwatts | 543000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Bulk | TO-247; TO-247-3 | TO-247; SOT3; TO-247 | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| Packing Method | Bulk | Rail; Tube; Tube/Rail | Tube; Tube | Tube; Tube | |||
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel |