onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers FAN7547AM

Description
Switching Controller, 100kHz Switching Freq-Max
Request a Quote Datasheet
Description
Switching Controller, 100kHz Switching Freq-Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FAN7547AM - Rochester Electronics
Newburyport, MA, United States
Switching Controller, 100kHz Switching Freq-Max

Switching Controller, 100kHz Switching Freq-Max

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers - FAN7547AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
FAN7547AM
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers FAN7547AM
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site
IC CTRLR CCFL BACK LIGHT 14SOP - 598-FAN7547AM - Utmel Electronic Limited
Hong Kong, China
IC CTRLR CCFL BACK LIGHT 14SOP
598-FAN7547AM
IC CTRLR CCFL BACK LIGHT 14SOP 598-FAN7547AM
IC CTRLR CCFL BACK LIGHT 14SOP

IC CTRLR CCFL BACK LIGHT 14SOP

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number FAN7547AM FAN7547AM 598-FAN7547AM
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers IC CTRLR CCFL BACK LIGHT 14SOP
Features RoHS RoHS
Package Type SOP; SOP14 SOIC SOIC; 14-SOIC (0.209, 5.30mm Width)
Device Type CardBus Controller
Supply Voltage Other Other; 6V~30V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Specialized - 5962-8552801RA - Lingto Electronic Limited
Specs
Technology System Bus
Device Type Sensor Interface
Package Type DIP; 20-CERDIP
View Details
Line Interface ICs - 1898032 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details