onsemi PMIC - PMIC - Lighting, Ballast Controllers - FAN7387MX FAN7387MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015867-FAN7387MX Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 18kHz to 22kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOP Supply Voltage - Operating: 11 V to 14 V Operating Supply Current: 800μA Alternative Parts (Cross-Reference): UCC27200DDA; L6387EDR; FAN7387M; FAN7387MX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015867-FAN7387MX Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 18kHz to 22kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOP Supply Voltage - Operating: 11 V to 14 V Operating Supply Current: 800μA Alternative Parts (Cross-Reference): UCC27200DDA; L6387EDR; FAN7387M; FAN7387MX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Lighting, Ballast Controllers - FAN7387MX - FAN7387MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - FAN7387MX
FAN7387MX
PMIC - PMIC - Lighting, Ballast Controllers - FAN7387MX FAN7387MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015867-FAN7387MX Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 18kHz to 22kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOP Supply Voltage - Operating: 11 V to 14 V Operating Supply Current: 800μA Alternative Parts (Cross-Reference): UCC27200DDA; L6387EDR; FAN7387M; FAN7387MX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015867-FAN7387MX
Packaging: Reel - TR
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 18kHz to 22kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP
Supply Voltage - Operating: 11 V to 14 V
Operating Supply Current: 800μA
Alternative Parts (Cross-Reference): UCC27200DDA; L6387EDR; FAN7387M; FAN7387MX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - FAN7387MX - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
FAN7387MX
PMIC - Lighting, Ballast Controllers FAN7387MX
IC BALLAST CNTRL 22KHZ 8SOP

IC BALLAST CNTRL 22KHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number FAN7387MX FAN7387MX
Product Name PMIC - PMIC - Lighting, Ballast Controllers - FAN7387MX PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switch - DV-103PH-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Halogen Lamps; Incandescent Lamps
View Details
Dual Channel DC Controller - SSI-20DC-2-24(CE) - Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details