Legrand Rotary Dual Fan Speed/Dimmer Control 94315W

Description
3speed Dual Dehummer Fan Control with 1.5amp 300w Dimmer, White FEATURES Fits one gang box. Controls both fan speed and light level. Decorator styling.
Description
3speed Dual Dehummer Fan Control with 1.5amp 300w Dimmer, White FEATURES Fits one gang box. Controls both fan speed and light level. Decorator styling.

Suppliers

Company
Product
Description
Supplier Links
Rotary Dual Fan Speed/Dimmer Control - 94315W - Legrand
West Hartford, CT, USA
Rotary Dual Fan Speed/Dimmer Control
94315W
Rotary Dual Fan Speed/Dimmer Control 94315W
3speed Dual Dehummer Fan Control with 1.5amp 300w Dimmer, White FEATURES Fits one gang box. Controls both fan speed and light level. Decorator styling.

3speed Dual Dehummer Fan Control with 1.5amp 300w Dimmer, White

FEATURES

  • Fits one gang box.
  • Controls both fan speed and light level.
  • Decorator styling.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number 94315W
Product Name Rotary Dual Fan Speed/Dimmer Control
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Rotary Series Dimmer - 91101W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Lamp Power 1000 watts
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details