Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Series: Automotive, AEC-Q100
Packaging: Tape & Reel (TR)
Voltage - Supply: 10V ~ 20V
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
IC GATE DRVR HIGH-SIDE 8SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | FAN7171MX-F085 | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |