onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN6604MRMX FAN6604MRMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 141035-FAN6604MRMX Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 17V Duty Cycle: 82.5% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOP Supply Voltage - Operating: 10 V to 24 V Control Operating Temperature: -40°C to 105°C (TA) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 141035-FAN6604MRMX Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 17V Duty Cycle: 82.5% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOP Supply Voltage - Operating: 10 V to 24 V Control Operating Temperature: -40°C to 105°C (TA) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN6604MRMX - 141035-FAN6604MRMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN6604MRMX
141035-FAN6604MRMX
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN6604MRMX 141035-FAN6604MRMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 141035-FAN6604MRMX Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 17V Duty Cycle: 82.5% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOP Supply Voltage - Operating: 10 V to 24 V Control Operating Temperature: -40°C to 105°C (TA) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 141035-FAN6604MRMX
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 17V
Duty Cycle: 82.5%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOP
Supply Voltage - Operating: 10 V to 24 V
Control Operating Temperature: -40°C to 105°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
AC DC Converters, Offline Switches - FAN6604MRMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN6604MRMX
AC DC Converters, Offline Switches FAN6604MRMX
Converter Offline Flyback Topology 65kHz 8-SOIC

Converter Offline Flyback Topology 65kHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FAN6604MRMX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN6604MRMX
PMIC - AC DC Converters, Offline Switchers FAN6604MRMX
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 141035-FAN6604MRMX FAN6604MRMX FAN6604MRMX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN6604MRMX AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SOP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent function
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers