onsemi PMIC - PMIC - Power Supply Controllers, Monitors - FAN6248HBMX FAN6248HBMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 918918-FAN6248HBMX Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: FAN6248 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN6248HBMXOSDKR, FAN6248HBMX-ND, FAN6248HBMXOSCT, FAN6248HBMXOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 918918-FAN6248HBMX Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: FAN6248 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN6248HBMXOSDKR, FAN6248HBMX-ND, FAN6248HBMXOSCT, FAN6248HBMXOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6248HBMX - 918918-FAN6248HBMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6248HBMX
918918-FAN6248HBMX
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6248HBMX 918918-FAN6248HBMX
Manufacturer: ON Semiconductor Win Source Part Number: 918918-FAN6248HBMX Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: FAN6248 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN6248HBMXOSDKR, FAN6248HBMX-ND, FAN6248HBMXOSCT, FAN6248HBMXOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 918918-FAN6248HBMX
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FAN6248
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN6248HBMXOSDKR, FAN6248HBMX-ND, FAN6248HBMXOSCT, FAN6248HBMXOSTR

Buy Now Datasheet
Power Supply Controllers, Monitors - FAN6248HBMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
FAN6248HBMX
Power Supply Controllers, Monitors FAN6248HBMX
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 918918-FAN6248HBMX FAN6248HBMX
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - FAN6248HBMX Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2448573 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details