LED Driver with I2C Interface, 3000-REEL Product overview: FAN5702UMP20X from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5702UMP20X can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C, PWM Dimming 30mA 16-UMLP (3x3)
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C, PWM Dimming 30mA 16-UMLP (3x3)
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C, PWM Dimming 30mA 16-UMLP (3x3)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173375-FAN5702UMP20
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-UFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Dimming: I2C, PWM
Family Name: FAN5702
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 16-UMLP (3x3)
Voltage Supply MAX: 5.5V
Output Current per Channel: 30mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): SC644ULTRT; SC654ULTRT; MAX1561ETA;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR DIM 16UMLP
IC LED DRV RGLTR I2C 30MA 16UMLP
LED Lighting Drivers Config. 180mA 6-LED Driver w/I2C Control
LED DRIVER, CHARGE PUMP, UMLP-16; Device Topology:Charge Pump; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:-; Output Current Max:20mA; Switching Frequency:1.2MHz; No. of Outputs:6Outputs; Driver Case Style:UMLPRoHS Compliant: Yes
LED DRVR 6Segment 3.3V/5V 16-Pin UMLP EP T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-FAN5702UMP20X | FAN5702UMP20XDKR-ND | 1173375-FAN5702UMP20X | FAN5702UMP20X | FAN5702UMP20X | FAN5702UMP20X | 92R5473 | 598-FAN5702UMP20X |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - FAN5702UMP20X | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | Led Driver, Charge Pump, Umlp-16; Device Topology Onsemi | LED DRVR 6Segment 3.3V/5V 16-Pin UMLP EP T/R |
| Output Voltage | 4 volts | 4 volts | ||||||
| Number of Channels | 6 # | |||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5 volts |