onsemi LED Drivers FAN5702UMP15X

Description
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C, PWM Dimming 30mA 16-UMLP (3x3)
Request a Quote Datasheet
Description
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C, PWM Dimming 30mA 16-UMLP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - FAN5702UMP15XTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C, PWM Dimming 30mA 16-UMLP (3x3)

LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C, PWM Dimming 30mA 16-UMLP (3x3)

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-FAN5702UMP15X
LED Driver IC 137-FAN5702UMP15X
LED Driver with I2C Interface, 3000-REEL Product overview: FAN5702UMP15X from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5702UMP15X can be used for catalog matching and distributor lookup.

LED Driver with I2C Interface, 3000-REEL Product overview: FAN5702UMP15X from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5702UMP15X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - FAN5702UMP15X - 1173374-FAN5702UMP15X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FAN5702UMP15X
1173374-FAN5702UMP15X
PMIC - PMIC - LED Drivers - FAN5702UMP15X 1173374-FAN5702UMP15X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173374-FAN5702UMP15 X Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-UFQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 1.2MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 Dimming: I2C, PWM Family Name: FAN5702 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-UMLP (3x3) Voltage Supply MAX: 5.5V Output Current per Channel: 30mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): MAX1561ETA; MAX1561ETA+; MAX1599ETA+T; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173374-FAN5702UMP15X
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-UFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Dimming: I2C, PWM
Family Name: FAN5702
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-UMLP (3x3)
Voltage Supply MAX: 5.5V
Output Current per Channel: 30mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): MAX1561ETA; MAX1561ETA+; MAX1599ETA+T;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
 - FAN5702UMP15X - Rochester Electronics
Newburyport, MA, United States
LED Driver with I2C Interface

LED Driver with I2C Interface

Supplier's Site Datasheet
PMIC - LED Drivers - FAN5702UMP15X - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FAN5702UMP15X
PMIC - LED Drivers FAN5702UMP15X
IC LED DRIVER RGLTR DIM 16UMLP

IC LED DRIVER RGLTR DIM 16UMLP

Supplier's Site Datasheet
Led Driver, Charge Pump, Umlp-16; Device Topology Onsemi - 92R5472 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Charge Pump, Umlp-16; Device Topology Onsemi
92R5472
Led Driver, Charge Pump, Umlp-16; Device Topology Onsemi 92R5472
LED DRIVER, CHARGE PUMP, UMLP-16; Device Topology:Charge Pump; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:-; Output Current Max:15mA; Switching Frequency:1.2MHz; No. of Outputs:6Outputs; Driver Case Style:UMLPRoHS Compliant: Yes

LED DRIVER, CHARGE PUMP, UMLP-16; Device Topology:Charge Pump; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:-; Output Current Max:15mA; Switching Frequency:1.2MHz; No. of Outputs:6Outputs; Driver Case Style:UMLPRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - FAN5702UMP15X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
FAN5702UMP15X
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers FAN5702UMP15X
IC LED DRV RGLTR I2C 30MA 16UMLP

IC LED DRV RGLTR I2C 30MA 16UMLP

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
FAN5702UMP15X
LED Lighting Drivers FAN5702UMP15X
LED Lighting Drivers Config. 180mA 6-LED Driver w/I2C Control

LED Lighting Drivers Config. 180mA 6-LED Driver w/I2C Control

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number FAN5702UMP15XTR-ND 137-FAN5702UMP15X 1173374-FAN5702UMP15X FAN5702UMP15X FAN5702UMP15X 92R5472 FAN5702UMP15X FAN5702UMP15X
Product Name LED Drivers LED Driver IC PMIC - PMIC - LED Drivers - FAN5702UMP15X PMIC - LED Drivers Led Driver, Charge Pump, Umlp-16; Device Topology Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Current 30 milliamps 30 milliamps 15 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP LED Driver IC - 137-A6282ELPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 12 volts
Number of Channels 16 #
View Details
6 suppliers
LED Driver ICs - 2467419P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 90 milliamps
View Details
LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402HVMRX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
6 suppliers