Win Source Part Number: 977466-FAN5611MPX
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Bulk
Applications: Backlight
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output / Channel: 40mA
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: Analog, PWM
Voltage - Supply (Min): 3.3V
Voltage - Supply (Max): 5.5V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-MicroFET (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFAN5611MPX,215
Product Status: Obsolete
FAIRCHILD SEMICONDUCTOR FAN5611MPX IC, DRIVER, LED, SMD, MLP-6, 5611 Product overview: FAN5611MPX from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5611MPX can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output Linear Analog, PWM Dimming 40mA 6-MicroFET (2x2)
LED Driver, 4-Segment
IC LED DRV LIN PWM 6MICROFET
IC LED DRIVER LIN DIM 40MA 6MLP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 977466-FAN5611MPX | 137-FAN5611MPX | FAN5611MPXTR-ND | FAN5611MPX | FAN5611MPX | FAN5611MPX |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | SMD LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 6-VDFN Exposed Pad | |||||
| Output Voltage | 1 volts | |||||
| Number of Channels | 4 # |