IC BATT CHG LI-ION 1CELL 25WLCSP
IC BATT CHG LI-ION 1CELL 25WLCSP
IC BATT CHG LI-ION 1CELL 25WLCSP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037732-FAN54053UCX
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 1.55A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 25-WLCSP (2.4x2)
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC BATT CHG LI-ION 1CELL 25WLCSP
Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2)
Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2)
IC BATT CHG LI-ION 1CELL 25WLCSP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | FAN54053UCXDKR-ND | 1037732-FAN54053UCX | FAN54053UCX | FAN54053UCX | FAN54053UCX |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - FAN54053UCX | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 25-UFBGA, WLCSP | 25-WLCSP (2.4x2) | BGA | BGA; CSP; 25-UFBGA, WLCSP | |
| Pins | 25 | ||||
| Cells | 1 | 1 |