onsemi PMIC - PMIC - Battery Chargers - FAN54047UCX FAN54047UCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 918910-FAN54047UCX Operating Temperature Range: -30°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2) Package: Reel - TR Package: 25-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: FAN54047 Categories: Integrated Circuits (ICs) Case / Package: 25-WLCSP (2.4x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN54047UCXCT, FAN54047UCXDKR, FAN54047UCXTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 918910-FAN54047UCX Operating Temperature Range: -30°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2) Package: Reel - TR Package: 25-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: FAN54047 Categories: Integrated Circuits (ICs) Case / Package: 25-WLCSP (2.4x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN54047UCXCT, FAN54047UCXDKR, FAN54047UCXTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - FAN54047UCX - 918910-FAN54047UCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - FAN54047UCX
918910-FAN54047UCX
PMIC - PMIC - Battery Chargers - FAN54047UCX 918910-FAN54047UCX
Manufacturer: ON Semiconductor Win Source Part Number: 918910-FAN54047UCX Operating Temperature Range: -30°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2) Package: Reel - TR Package: 25-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: FAN54047 Categories: Integrated Circuits (ICs) Case / Package: 25-WLCSP (2.4x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN54047UCXCT, FAN54047UCXDKR, FAN54047UCXTR

Manufacturer: ON Semiconductor
Win Source Part Number: 918910-FAN54047UCX
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2)
Package: Reel - TR
Package: 25-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FAN54047
Categories: Integrated Circuits (ICs)
Case / Package: 25-WLCSP (2.4x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN54047UCXCT, FAN54047UCXDKR, FAN54047UCXTR

Buy Now Datasheet
PMIC - Battery Chargers - FAN54047UCXDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
FAN54047UCXDKR-ND
PMIC - Battery Chargers FAN54047UCXDKR-ND
IC BATT CHG LI-ION 1CELL 25WLCSP

IC BATT CHG LI-ION 1CELL 25WLCSP

Buy Now Datasheet
PMIC - Battery Chargers - FAN54047UCXTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
FAN54047UCXTR-ND
PMIC - Battery Chargers FAN54047UCXTR-ND
IC BATT CHG LI-ION 1CELL 25WLCSP

IC BATT CHG LI-ION 1CELL 25WLCSP

Buy Now Datasheet
PMIC - Battery Chargers - FAN54047UCXCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
FAN54047UCXCT-ND
PMIC - Battery Chargers FAN54047UCXCT-ND
IC BATT CHG LI-ION 1CELL 25WLCSP

IC BATT CHG LI-ION 1CELL 25WLCSP

Buy Now Datasheet
Battery Chargers - FAN54047UCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
FAN54047UCX
Battery Chargers FAN54047UCX
Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2)

Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2)

Buy Now Datasheet
Battery Chargers - FAN54047UCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
FAN54047UCX
Battery Chargers FAN54047UCX
Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2)

Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - FAN54047UCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
FAN54047UCX
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers FAN54047UCX
IC BATT CHG PSMC PBGA25

IC BATT CHG PSMC PBGA25

Supplier's Site
PMIC - Battery Chargers - FAN54047UCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
FAN54047UCX
PMIC - Battery Chargers FAN54047UCX
IC BATT CHG LI-ION 1CELL 25WLCSP

IC BATT CHG LI-ION 1CELL 25WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 918910-FAN54047UCX FAN54047UCXDKR-ND FAN54047UCX FAN54047UCX FAN54047UCX
Product Name PMIC - PMIC - Battery Chargers - FAN54047UCX PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Package Type 25-WLCSP (2.4x2) 25-UFBGA, WLCSP BGA; CSP; 25-UFBGA, WLCSP BGA
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2167811 - RS Components, Ltd.
Specs
Package Type Wlp
Pins 49
Operating Temperature 85 C (185 F)
View Details
PMIC - Battery Chargers - BQ2002ESN - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Supply Voltage 2 volts
View Details